10µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)
10µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)
10µF ±10% 50V Ceramic Capacitor X5R 1206 (3216 Metric)
CAP CER 10UF 50V X5R 1206 Product overview: GRT31CR61H106KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT31CR61H106KE01
Murata GRT31CR61H106KE01L
Murata GRT31CR61H106KE01L
Manufacturer: Murata Electronics North America
Win Source Part Number: 850594-GRT31CR61H106
Series: GRT
Features: 10 µF Ceramic Capacitor
Package: Reel - TR
Family Name: GRT31CR61H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-12456-2, 490-12456-1, 490-12456-6
CAP, MLCC, AEC-Q200, X5R, 10UF, 50V, 1206; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance:10 F; Voltage Rating:50V; Capacitance Tolerance: 10%; Dielectric Characteristic:X5R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes
CAP, 10UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES
50V 10uF X5R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 10UF 50V X5R 1206
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-12456-6-ND | 490-12456-2-ND | 60-GRT31CR61H106KE01L | 1656471 | 850594-GRT31CR61H106KE01L | 01AC9007 | 64AJ4462 | GRT31CR61H106KE01L | GRT31CR61H106KE01L |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 10UF 50V Capacitor | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors - GRT31CR61H106KE01L | Cap, Mlcc, Aec-Q200, X5R, 10Uf, 50V, 1206; Ceramic Capacitor Case Murata | Cap, 10Uf, 50V, Mlcc, 1206 Rohs Compliant Murata | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||||
| Applications | Automotive | Automotive | Automotive | Automotive | |||||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 1.00E7 microF | 10 microF | 10 microF |