Murata Electronics Ceramic Capacitors GRT31CR61E106ME01L

Description
10µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12449-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12449-6-ND
Ceramic Capacitors 490-12449-6-ND
10µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12449-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12449-1-ND
Ceramic Capacitors 490-12449-1-ND
10µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12449-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12449-2-ND
Ceramic Capacitors 490-12449-2-ND
10µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1329852-GRT31CR61E106ME01L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329852-GRT31CR61E106ME01L
Capacitors - Ceramic Capacitors 1329852-GRT31CR61E106ME01L
Manufacturer: Murata Electronics Win Source Part Number: 1329852-GRT31CR61E10 6ME01L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: Automotive Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 25V Temperature Coefficient: X5R Ratings: AEC-Q200 Thickness (Max): 0.071" (1.80mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-12449-2,490-1244 9-1,490-12449-6 Base Product Number: GRT31CR61E Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329852-GRT31CR61E106ME01L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: Automotive
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 25V
Temperature Coefficient: X5R
Ratings: AEC-Q200
Thickness (Max): 0.071" (1.80mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-12449-2,490-12449-1,490-12449-6
Base Product Number: GRT31CR61E
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 10uF 25V Capacitor
60-GRT31CR61E106ME01L
Automotive SMD 10uF 25V Capacitor 60-GRT31CR61E106ME01L
Cap Ceramic 10uF 25V X5R 20% Pad SMD 1206 85°C Automotive AEC-Q200 T/R Product overview: GRT31CR61E106ME01L from Murata Power Solutions is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT31CR61E106ME01 L can be used for catalog matching and distributor lookup.

Cap Ceramic 10uF 25V X5R 20% Pad SMD 1206 85°C Automotive AEC-Q200 T/R Product overview: GRT31CR61E106ME01L from Murata Power Solutions is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT31CR61E106ME01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRT31CR61E106ME01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT31CR61E106ME01L
Ceramic Capacitors GRT31CR61E106ME01L
CAP CER 10UF 25V X5R 1206

CAP CER 10UF 25V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12449-6-ND 490-12449-1-ND 1329852-GRT31CR61E106ME01L 60-GRT31CR61E106ME01L GRT31CR61E106ME01L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Automotive SMD 10uF 25V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10G470J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details