CAP CER 47UF 10V X5R 1206 Product overview: GRT31CR61A476KE13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT31CR61A476KE13
47µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
47µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
47µF ±10% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Murata GRT31CR61A476KE13L
Murata GRT31CR61A476KE13L
CAP, 47UF, 10V, MLCC, 1206 ROHS COMPLIANT: YES
CAP, AEC-Q200, 47UF, 10V, MLCC, 1206 ROHS COMPLIANT: YES
CAP CER 47UF 10V X5R 1206
10V 47uF X5R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRT31CR61A476KE13L | 490-12438-1-ND | 490-12438-6-ND | 1656423 | 66AJ7228 | GRT31CR61A476KE13L | GRT31CR61A476KE13L |
| Product Name | 47UF 10V Capacitor | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Cap, 47Uf, 10V, Mlcc, 1206 Rohs Compliant Murata | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |