Murata Electronics Ceramic Capacitors GRT31CC81H225KE01L

Description
2.2µF ±10% 50V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 50V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12422-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12422-1-ND
Ceramic Capacitors 490-12422-1-ND
2.2µF ±10% 50V Ceramic Capacitor X6S 1206 (3216 Metric)

2.2µF ±10% 50V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12422-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12422-2-ND
Ceramic Capacitors 490-12422-2-ND
2.2µF ±10% 50V Ceramic Capacitor X6S 1206 (3216 Metric)

2.2µF ±10% 50V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12422-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12422-6-ND
Ceramic Capacitors 490-12422-6-ND
2.2µF ±10% 50V Ceramic Capacitor X6S 1206 (3216 Metric)

2.2µF ±10% 50V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Cap, Mlcc, Aec-Q200, X6S, 2.2Uf/50V, 1206; Ceramic Capacitor Case Murata - 01AC8999 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X6S, 2.2Uf/50V, 1206; Ceramic Capacitor Case Murata
01AC8999
Cap, Mlcc, Aec-Q200, X6S, 2.2Uf/50V, 1206; Ceramic Capacitor Case Murata 01AC8999
CAP, MLCC, AEC-Q200, X6S, 2.2UF/50V, 1206; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance:2.2 F; Voltage Rating:50V; Capacitance Tolerance: 10%; Dielectric Characteristic:X6S; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X6S, 2.2UF/50V, 1206; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance:2.2 F; Voltage Rating:50V; Capacitance Tolerance: 10%; Dielectric Characteristic:X6S; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRT31CC81H225KE01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT31CC81H225KE01L
Ceramic Capacitors GRT31CC81H225KE01L
CAP CER 2.2UF 50V X6S 1206

CAP CER 2.2UF 50V X6S 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-12422-1-ND 490-12422-6-ND 01AC8999 GRT31CC81H225KE01L
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, Aec-Q200, X6S, 2.2Uf/50V, 1206; Ceramic Capacitor Case Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.20E6 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P80BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Film Capacitors - 1725871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details