Murata Electronics Ceramic Capacitors GRT31CC81C475KE01L

Description
4.7µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12413-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12413-2-ND
Ceramic Capacitors 490-12413-2-ND
4.7µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric)

4.7µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRT31CC81C475KE01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT31CC81C475KE01L
Ceramic Capacitors GRT31CC81C475KE01L
CAP CER 4.7UF 16V X6S 1206

CAP CER 4.7UF 16V X6S 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-12413-2-ND GRT31CC81C475KE01L
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050521500561GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details