Murata Electronics Ceramic Capacitors GRT31CC81C106KE01L

Description
10µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12407-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12407-2-ND
Ceramic Capacitors 490-12407-2-ND
10µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric)

10µF ±10% 16V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 490-12407-2-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 335AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701038 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details