Murata Electronics Capacitors - Ceramic Capacitors GRT31CC81A226KE01L

Description
Manufacturer: Murata Electronics Win Source Part Number: 1330916-GRT31CC81A22 6KE01L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: Automotive Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X6S Ratings: AEC-Q200 Thickness (Max): 0.071" (1.80mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-12405-6,490-1240 5-2,490-12405-1 Base Product Number: GRT31CC81A Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1330916-GRT31CC81A22 6KE01L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: Automotive Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X6S Ratings: AEC-Q200 Thickness (Max): 0.071" (1.80mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-12405-6,490-1240 5-2,490-12405-1 Base Product Number: GRT31CC81A Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1330916-GRT31CC81A226KE01L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330916-GRT31CC81A226KE01L
Capacitors - Ceramic Capacitors 1330916-GRT31CC81A226KE01L
Manufacturer: Murata Electronics Win Source Part Number: 1330916-GRT31CC81A22 6KE01L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: Automotive Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X6S Ratings: AEC-Q200 Thickness (Max): 0.071" (1.80mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-12405-6,490-1240 5-2,490-12405-1 Base Product Number: GRT31CC81A Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330916-GRT31CC81A226KE01L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: Automotive
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X6S
Ratings: AEC-Q200
Thickness (Max): 0.071" (1.80mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-12405-6,490-12405-2,490-12405-1
Base Product Number: GRT31CC81A
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
22UF 10V Capacitor
60-GRT31CC81A226KE01L
22UF 10V Capacitor 60-GRT31CC81A226KE01L
CAP CER 22UF 10V X6S 1206 Product overview: GRT31CC81A226KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT31CC81A226KE01 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 10V X6S 1206 Product overview: GRT31CC81A226KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT31CC81A226KE01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-12405-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12405-6-ND
Ceramic Capacitors 490-12405-6-ND
22µF ±10% 10V Ceramic Capacitor X6S 1206 (3216 Metric)

22µF ±10% 10V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12405-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12405-2-ND
Ceramic Capacitors 490-12405-2-ND
22µF ±10% 10V Ceramic Capacitor X6S 1206 (3216 Metric)

22µF ±10% 10V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12405-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12405-1-ND
Ceramic Capacitors 490-12405-1-ND
22µF ±10% 10V Ceramic Capacitor X6S 1206 (3216 Metric)

22µF ±10% 10V Ceramic Capacitor X6S 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1330916-GRT31CC81A226KE01L 60-GRT31CC81A226KE01L 490-12405-6-ND 490-12405-2-ND
Product Name Capacitors - Ceramic Capacitors 22UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701026 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details