Murata Electronics 0.1UF 100V Capacitor GRT31C5C2A104JA12L

Description
CAP CER 0.1UF 100V C0G/NP0 1206 Product overview: GRT31C5C2A104JA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT31C5C2A104JA12 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.1UF 100V C0G/NP0 1206 Product overview: GRT31C5C2A104JA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT31C5C2A104JA12 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF 100V Capacitor
60-GRT31C5C2A104JA12L
0.1UF 100V Capacitor 60-GRT31C5C2A104JA12L
CAP CER 0.1UF 100V C0G/NP0 1206 Product overview: GRT31C5C2A104JA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT31C5C2A104JA12 L can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 100V C0G/NP0 1206 Product overview: GRT31C5C2A104JA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT31C5C2A104JA12L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRT31C5C2A104JA12LTR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT31C5C2A104JA12LCT-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT31C5C2A104JA12LDKR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1329994-GRT31C5C2A104JA12L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329994-GRT31C5C2A104JA12L
Capacitors - Ceramic Capacitors 1329994-GRT31C5C2A104JA12L
Manufacturer: Murata Electronics Win Source Part Number: 1329994-GRT31C5C2A10 4JA12L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: Automotive Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 0.1 µF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.071" (1.80mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GRT31C5C2A104JA1 2LTR,490-GRT31C5C2A1 04JA12LCT,490-GRT31C 5C2A104JA12LDKR RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329994-GRT31C5C2A104JA12L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: Automotive
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 0.1 µF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.071" (1.80mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-GRT31C5C2A104JA12LTR,490-GRT31C5C2A104JA12LCT,490-GRT31C5C2A104JA12LDKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRT31C5C2A104JA12L 490-GRT31C5C2A104JA12LTR-ND 490-GRT31C5C2A104JA12LDKR-ND 1329994-GRT31C5C2A104JA12L
Product Name 0.1UF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101133U030AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
Aluminium Capacitors - 1443333 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details