Murata Electronics Ceramic Capacitors GRT31C5C1H104FA02L

Description
0.1µF ±1% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF ±1% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT31C5C1H104FA02LTR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±1% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.1µF ±1% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT31C5C1H104FA02LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 50V C0G/NP0 1206

CAP CER 0.1UF 50V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GRT31C5C1H104FA02LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 50V C0G/NP0 1206

CAP CER 0.1UF 50V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - GRT31C5C1H104FA02L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT31C5C1H104FA02L
Ceramic Capacitors GRT31C5C1H104FA02L
CAP CER 0.1UF 50V C0G/NP0 1206

CAP CER 0.1UF 50V C0G/NP0 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRT31C5C1H104FA02L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRT31C5C1H104FA02L
Capacitors - Ceramic Capacitors GRT31C5C1H104FA02L
CAP CER 0.1UF 50V C0G/NP0 1206

CAP CER 0.1UF 50V C0G/NP0 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRT31C5C1H104FA02LTR-ND 490-GRT31C5C1H104FA02LDKR-ND GRT31C5C1H104FA02L GRT31C5C1H104FA02L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011538 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402B272K101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details