Murata Electronics Ceramic Capacitors GRT31C5C1E124JA02L

Description
CAP CER 0.12UF 25V C0G/NP0 1206
Request a Quote Datasheet
Description
CAP CER 0.12UF 25V C0G/NP0 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT31C5C1E124JA02LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.12UF 25V C0G/NP0 1206

CAP CER 0.12UF 25V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GRT31C5C1E124JA02LTR-ND - DigiKey
Thief River Falls, MN, United States
0.12µF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.12µF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT31C5C1E124JA02LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.12UF 25V C0G/NP0 1206

CAP CER 0.12UF 25V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - GRT31C5C1E124JA02L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT31C5C1E124JA02L
Ceramic Capacitors GRT31C5C1E124JA02L
CAP CER 0.12UF 25V C0G/NP0 1206

CAP CER 0.12UF 25V C0G/NP0 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRT31C5C1E124JA02LDKR-ND 490-GRT31C5C1E124JA02LTR-ND GRT31C5C1E124JA02L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1200 microF 0.1200 microF 0.1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C152K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details