Murata Electronics Ceramic Capacitors GRT31C5C1E104JA02L

Description
0.1µF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT31C5C1E104JA02LTR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.1µF ±5% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT31C5C1E104JA02LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 25V C0G/NP0 1206

CAP CER 0.1UF 25V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GRT31C5C1E104JA02LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 25V C0G/NP0 1206

CAP CER 0.1UF 25V C0G/NP0 1206

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRT31C5C1E104JA02L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRT31C5C1E104JA02L
Capacitors - Ceramic Capacitors GRT31C5C1E104JA02L
CAP CER 0.1UF 25V C0G/NP0 1206

CAP CER 0.1UF 25V C0G/NP0 1206

Supplier's Site
Ceramic Capacitors - GRT31C5C1E104JA02L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT31C5C1E104JA02L
Ceramic Capacitors GRT31C5C1E104JA02L
CAP CER 0.1UF 25V C0G/NP0 1206

CAP CER 0.1UF 25V C0G/NP0 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRT31C5C1E104JA02LTR-ND 490-GRT31C5C1E104JA02LDKR-ND GRT31C5C1E104JA02L GRT31C5C1E104JA02L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701216 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details