Murata Electronics Ceramic Capacitors GRT21BR72A473KE01L

Description
0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT21BR72A473KE01LTR-ND - DigiKey
Thief River Falls, MN, United States
0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT21BR72A473KE01LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.047UF 100V X7R 0805

CAP CER 0.047UF 100V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRT21BR72A473KE01LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.047UF 100V X7R 0805

CAP CER 0.047UF 100V X7R 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRT21BR72A473KE01L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRT21BR72A473KE01L
Capacitors - Ceramic Capacitors GRT21BR72A473KE01L
CAP CER 0.047UF 100V X7R 0805

CAP CER 0.047UF 100V X7R 0805

Supplier's Site
Ceramic Capacitors - GRT21BR72A473KE01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT21BR72A473KE01L
Ceramic Capacitors GRT21BR72A473KE01L
CAP CER 0.047UF 100V X7R 0805

CAP CER 0.047UF 100V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRT21BR72A473KE01LTR-ND 490-GRT21BR72A473KE01LDKR-ND GRT21BR72A473KE01L GRT21BR72A473KE01L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Film Capacitors - 1725484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details