Murata Power Solutions Capacitors - Ceramic Capacitors GRT21BR71H474KE01L

Description
Manufacturer: Murata Electronics Win Source Part Number: 1331437-GRT21BR71H47 4KE01L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: Automotive Standard Package: 3,000 Mounting: Surface Mount, MLCC Capacitance: 0.47 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.053" (1.35mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GRT21BR71H474KE0 1L,490-GRT21BR71H474 KE01L-ND,490-GRT21BR 71H474KE01LTR Base Product Number: GRT21BR71H RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1331437-GRT21BR71H47 4KE01L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: Automotive Standard Package: 3,000 Mounting: Surface Mount, MLCC Capacitance: 0.47 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.053" (1.35mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GRT21BR71H474KE0 1L,490-GRT21BR71H474 KE01L-ND,490-GRT21BR 71H474KE01LTR Base Product Number: GRT21BR71H RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1331437-GRT21BR71H474KE01L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331437-GRT21BR71H474KE01L
Capacitors - Ceramic Capacitors 1331437-GRT21BR71H474KE01L
Manufacturer: Murata Electronics Win Source Part Number: 1331437-GRT21BR71H47 4KE01L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: Automotive Standard Package: 3,000 Mounting: Surface Mount, MLCC Capacitance: 0.47 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.053" (1.35mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GRT21BR71H474KE0 1L,490-GRT21BR71H474 KE01L-ND,490-GRT21BR 71H474KE01LTR Base Product Number: GRT21BR71H RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331437-GRT21BR71H474KE01L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: Automotive
Standard Package: 3,000
Mounting: Surface Mount, MLCC
Capacitance: 0.47 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.053" (1.35mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-GRT21BR71H474KE01L,490-GRT21BR71H474KE01L-ND,490-GRT21BR71H474KE01LTR
Base Product Number: GRT21BR71H
RoHS Status: ROHS3 Compliant

Buy Now
Ceramic Capacitors - 490-GRT21BR71H474KE01LTR-ND - DigiKey
Thief River Falls, MN, United States
0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT21BR71H474KE01LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.47UF 50V X7R 0805

CAP CER 0.47UF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRT21BR71H474KE01LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.47UF 50V X7R 0805

CAP CER 0.47UF 50V X7R 0805

Buy Now Datasheet
Singapore, Singapore
0.47UF 50V Capacitor
60-GRT21BR71H474KE01L
0.47UF 50V Capacitor 60-GRT21BR71H474KE01L
CAP CER 0.47UF 50V X7R 0805 Product overview: GRT21BR71H474KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT21BR71H474KE01 L can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 50V X7R 0805 Product overview: GRT21BR71H474KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT21BR71H474KE01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRT21BR71H474KE01L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRT21BR71H474KE01L
Capacitors - Ceramic Capacitors GRT21BR71H474KE01L
CAP CER 0.47UF 50V X7R 0805

CAP CER 0.47UF 50V X7R 0805

Supplier's Site
Cap, Mlcc, Aec-Q200, X7R, 0.47Uf/50V/0805; Ceramic Capacitor Case Murata - 01AC8994 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X7R, 0.47Uf/50V/0805; Ceramic Capacitor Case Murata
01AC8994
Cap, Mlcc, Aec-Q200, X7R, 0.47Uf/50V/0805; Ceramic Capacitor Case Murata 01AC8994
CAP, MLCC, AEC-Q200, X7R, 0.47UF/50V/0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:0.47 F; Voltage Rating:50V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X7R, 0.47UF/50V/0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:0.47 F; Voltage Rating:50V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1331437-GRT21BR71H474KE01L 490-GRT21BR71H474KE01LTR-ND 490-GRT21BR71H474KE01LDKR-ND 60-GRT21BR71H474KE01L GRT21BR71H474KE01L 01AC8994
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 0.47UF 50V Capacitor Capacitors - Ceramic Capacitors Cap, Mlcc, Aec-Q200, X7R, 0.47Uf/50V/0805; Ceramic Capacitor Case Murata
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 470000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101823T035DJ2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 82000 microF
View Details
3 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525003P60HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details