2.2µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 2.2UF 16V X7R 0805
CAP CER 2.2UF 16V X7R 0805
CAP CER 2.2UF 16V X7R 0805
CAP CER 2.2UF 16V X7R 0805
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GRT21BR71C225KE01LTR-ND | 490-GRT21BR71C225KE01LDKR-ND | GRT21BR71C225KE01L | GRT21BR71C225KE01L |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive; Automotive | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |