Murata Electronics 4.7UF 25V Capacitor GRT21BR61E475KA02L

Description
CAP CER 4.7UF 25V X5R 0805 Product overview: GRT21BR61E475KA02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT21BR61E475KA02 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4.7UF 25V X5R 0805 Product overview: GRT21BR61E475KA02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT21BR61E475KA02 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7UF 25V Capacitor
60-GRT21BR61E475KA02L
4.7UF 25V Capacitor 60-GRT21BR61E475KA02L
CAP CER 4.7UF 25V X5R 0805 Product overview: GRT21BR61E475KA02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT21BR61E475KA02 L can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 25V X5R 0805 Product overview: GRT21BR61E475KA02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT21BR61E475KA02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-12390-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12390-1-ND
Ceramic Capacitors 490-12390-1-ND
4.7µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12390-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12390-2-ND
Ceramic Capacitors 490-12390-2-ND
4.7µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12390-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12390-6-ND
Ceramic Capacitors 490-12390-6-ND
4.7µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Switches - Configurable Switch Components - Body -  - Win Source Electronics
Laguna Hills, CA, United States
Switches - Configurable Switch Components - Body
Switches - Configurable Switch Components - Body
Manufacturer: AMIS Category: Switches - Configurable Switch Components - Body Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Applications: Motor Control Package / Case: 8-SMD, No Lead Size / Dimension: 0.563" Dia x 2.000" L (14.30mm x 50.80mm)

Manufacturer: AMIS
Category: Switches - Configurable Switch Components - Body
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Applications: Motor Control
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.563" Dia x 2.000" L (14.30mm x 50.80mm)

Buy Now Datasheet
Cap, Mlcc, Aec-Q200, X5R, 4.7Uf/25V, 0805; Ceramic Capacitor Case Murata - 01AC8985 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X5R, 4.7Uf/25V, 0805; Ceramic Capacitor Case Murata
01AC8985
Cap, Mlcc, Aec-Q200, X5R, 4.7Uf/25V, 0805; Ceramic Capacitor Case Murata 01AC8985
CAP, MLCC, AEC-Q200, X5R, 4.7UF/25V, 0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:4.7 F; Voltage Rating:25V; Capacitance Tolerance: 10%; Dielectric Characteristic:X5R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X5R, 4.7UF/25V, 0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:4.7 F; Voltage Rating:25V; Capacitance Tolerance: 10%; Dielectric Characteristic:X5R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRT21BR61E475KA02L 490-12390-1-ND 490-12390-6-ND 01AC8985
Product Name 4.7UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Switches - Configurable Switch Components - Body Cap, Mlcc, Aec-Q200, X5R, 4.7Uf/25V, 0805; Ceramic Capacitor Case Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 0.2200 microF 4.70E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U020BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details