Murata Electronics Ceramic Capacitors GRT21BR61E226ME13L

Description
22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12389-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12389-1-ND
Ceramic Capacitors 490-12389-1-ND
22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12389-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12389-6-ND
Ceramic Capacitors 490-12389-6-ND
22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12389-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12389-2-ND
Ceramic Capacitors 490-12389-2-ND
22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1302879-GRT21BR61E226ME13L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302879-GRT21BR61E226ME13L
Capacitors - Ceramic Capacitors 1302879-GRT21BR61E226ME13L
Win Source Part Number: 1302879-GRT21BR61E22 6ME13L Category: Capacitors>Ceramic Capacitors Series: GRT Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 25V Temperature Coefficient: X5R Ratings: AEC-Q200 Thickness (Max): 0.057" (1.45mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-12389-1,490-1238 9-2,490-12389-6 Base Product Number: GRT21BR61E

Win Source Part Number: 1302879-GRT21BR61E226ME13L
Category: Capacitors>Ceramic Capacitors
Series: GRT
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 25V
Temperature Coefficient: X5R
Ratings: AEC-Q200
Thickness (Max): 0.057" (1.45mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-12389-1,490-12389-2,490-12389-6
Base Product Number: GRT21BR61E

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478209 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478209
MLCCs - Multilayer Ceramic Capacitors 2478209
Murata GRT21BR61E226ME13L

Murata GRT21BR61E226ME13L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478209P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478209P
MLCCs - Multilayer Ceramic Capacitors 2478209P
Murata GRT21BR61E226ME13L

Murata GRT21BR61E226ME13L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478208 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478208
MLCCs - Multilayer Ceramic Capacitors 2478208
Murata GRT21BR61E226ME13L

Murata GRT21BR61E226ME13L

Supplier's Site
Singapore, Singapore
22UF 25V Capacitor
60-GRT21BR61E226ME13L
22UF 25V Capacitor 60-GRT21BR61E226ME13L
CAP CER 22UF 25V X5R 0805 Product overview: GRT21BR61E226ME13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT21BR61E226ME13 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 25V X5R 0805 Product overview: GRT21BR61E226ME13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT21BR61E226ME13L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRT21BR61E226ME13L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRT21BR61E226ME13L
25V 22uF X5R ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 22uF X5R ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 22Uf, 25V, Mlcc, 0805 Rohs Compliant Murata - 66AJ7225 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 25V, Mlcc, 0805 Rohs Compliant Murata
66AJ7225
Cap, 22Uf, 25V, Mlcc, 0805 Rohs Compliant Murata 66AJ7225
CAP, 22UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 22UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Cap, Aec-Q200, 22Uf, 25V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4454 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 22Uf, 25V, Mlcc, 0805 Rohs Compliant Murata
64AJ4454
Cap, Aec-Q200, 22Uf, 25V, Mlcc, 0805 Rohs Compliant Murata 64AJ4454
CAP, AEC-Q200, 22UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 22UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRT21BR61E226ME13L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT21BR61E226ME13L
Ceramic Capacitors GRT21BR61E226ME13L
CAP CER 22UF 25V X5R 0805

CAP CER 22UF 25V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12389-1-ND 490-12389-6-ND 1302879-GRT21BR61E226ME13L 2478209 60-GRT21BR61E226ME13L GRT21BR61E226ME13L 66AJ7225 GRT21BR61E226ME13L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 22UF 25V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 22Uf, 25V, Mlcc, 0805 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB152K2JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers