Murata Electronics Ceramic Capacitors GRT21BR61A475KE13L

Description
4.7µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12377-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12377-1-ND
Ceramic Capacitors 490-12377-1-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12377-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12377-2-ND
Ceramic Capacitors 490-12377-2-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12377-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12377-6-ND
Ceramic Capacitors 490-12377-6-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRT21BR61A475KE13L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT21BR61A475KE13L
Ceramic Capacitors GRT21BR61A475KE13L
CAP CER 4.7UF 10V X5R 0805

CAP CER 4.7UF 10V X5R 0805

Supplier's Site Datasheet
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - GRT21BR61A475KE13L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRT21BR61A475KE13L
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT GRT21BR61A475KE13L
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-12377-1-ND 490-12377-6-ND GRT21BR61A475KE13L GRT21BR61A475KE13L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Film Capacitors - 1725843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details