Murata Electronics Ceramic Capacitors GRT21BR60J226ME13L

Description
22µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
22µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12366-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12366-2-ND
Ceramic Capacitors 490-12366-2-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12366-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12366-6-ND
Ceramic Capacitors 490-12366-6-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12366-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12366-1-ND
Ceramic Capacitors 490-12366-1-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
22UF 6.3V Capacitor
60-GRT21BR60J226ME13L
22UF 6.3V Capacitor 60-GRT21BR60J226ME13L
CAP CER 22UF 6.3V X5R 0805 Product overview: GRT21BR60J226ME13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT21BR60J226ME13 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 6.3V X5R 0805 Product overview: GRT21BR60J226ME13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT21BR60J226ME13L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1331440-GRT21BR60J226ME13L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331440-GRT21BR60J226ME13L
Capacitors - Ceramic Capacitors 1331440-GRT21BR60J226ME13L
Manufacturer: Murata Electronics Win Source Part Number: 1331440-GRT21BR60J22 6ME13L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: Automotive Standard Package: 3,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Ratings: AEC-Q200 Thickness (Max): 0.055" (1.40mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-12366-2,490-1236 6-1,490-12366-6 Base Product Number: GRT21BR60J Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331440-GRT21BR60J226ME13L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: Automotive
Standard Package: 3,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Ratings: AEC-Q200
Thickness (Max): 0.055" (1.40mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-12366-2,490-12366-1,490-12366-6
Base Product Number: GRT21BR60J
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - GRT21BR60J226ME13L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT21BR60J226ME13L
Ceramic Capacitors GRT21BR60J226ME13L
CAP CER 22UF 6.3V X5R 0805

CAP CER 22UF 6.3V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12366-2-ND 490-12366-6-ND 60-GRT21BR60J226ME13L 1331440-GRT21BR60J226ME13L GRT21BR60J226ME13L
Product Name Ceramic Capacitors Ceramic Capacitors 22UF 6.3V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C17CF1R0B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details