Murata Electronics Ceramic Capacitors GRT21BR60G476ME13K

Description
47µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
47µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT21BR60G476ME13KCT-ND - DigiKey
Thief River Falls, MN, United States
47µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)

47µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT21BR60G476ME13KDKR-ND - DigiKey
Thief River Falls, MN, United States
47µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)

47µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT21BR60G476ME13KTR-ND - DigiKey
Thief River Falls, MN, United States
47µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)

47µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GRT21BR60G476ME13KCT-ND 490-GRT21BR60G476ME13KDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1725687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details