Manufacturer: AMIS
Category: Fans, Thermal Management - Thermal - Heat Sinks
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Applications: Motor Control
Package / Case: 8-SMD, No Lead
Mounting Type: Requires Holder
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Thickness (Max): 0.022" (0.56mm)
| Win Source Electronics | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | GRT21BD71A226ME13L |
| Product Name | Fans, Thermal Management - Thermal - Heat Sinks |