Murata Electronics Ceramic Capacitors GRT21BC81E225KA02L

Description
2.2µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12353-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12353-2-ND
Ceramic Capacitors 490-12353-2-ND
2.2µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)

2.2µF ±10% 25V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 490-12353-2-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Aluminum Electrolytic Capacitors - 337UVK025MGE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701227 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details