CAP CER 47UF 2.5V X6S 0805
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 490-GRT21BC80E476ME13KTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | Automotive |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 47 microF |