Murata Electronics Ceramic Capacitors GRT21BC71E475KE13L

Description
CAP CER 4.7UF 25V X7S 0805
Request a Quote Datasheet
Description
CAP CER 4.7UF 25V X7S 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT21BC71E475KE13LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 25V X7S 0805

CAP CER 4.7UF 25V X7S 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRT21BC71E475KE13LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 25V X7S 0805

CAP CER 4.7UF 25V X7S 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRT21BC71E475KE13LTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330301-GRT21BC71E475KE13L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330301-GRT21BC71E475KE13L
Capacitors - Ceramic Capacitors 1330301-GRT21BC71E475KE13L
Manufacturer: Murata Electronics Win Source Part Number: 1330301-GRT21BC71E47 5KE13L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: Automotive Standard Package: 3,000 Mounting: Surface Mount, MLCC Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7S Ratings: AEC-Q200 Thickness (Max): 0.057" (1.45mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 HTSUS: 8532.24.0020 Other Part Number: 490-GRT21BC71E475KE1 3LTR,490-GRT21BC71E4 75KE13LCT,490-GRT21B C71E475KE13LDKR RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330301-GRT21BC71E475KE13L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: Automotive
Standard Package: 3,000
Mounting: Surface Mount, MLCC
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7S
Ratings: AEC-Q200
Thickness (Max): 0.057" (1.45mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
HTSUS: 8532.24.0020
Other Part Number: 490-GRT21BC71E475KE13LTR,490-GRT21BC71E475KE13LCT,490-GRT21BC71E475KE13LDKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
4.7UF 25V Capacitor
60-GRT21BC71E475KE13L
4.7UF 25V Capacitor 60-GRT21BC71E475KE13L
CAP CER 4.7UF 25V X7S 0805 Product overview: GRT21BC71E475KE13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT21BC71E475KE13 L can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 25V X7S 0805 Product overview: GRT21BC71E475KE13L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT21BC71E475KE13L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRT21BC71E475KE13L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT21BC71E475KE13L
Ceramic Capacitors GRT21BC71E475KE13L
CAP CER 4.7UF 25V X7S 0805

CAP CER 4.7UF 25V X7S 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRT21BC71E475KE13LDKR-ND 490-GRT21BC71E475KE13LCT-ND 1330301-GRT21BC71E475KE13L 60-GRT21BC71E475KE13L GRT21BC71E475KE13L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 4.7UF 25V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M50G104J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details