Murata Power Solutions Ceramic Capacitors GRT188R71E105KE13D

Description
1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT188R71E105KE13DDKR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT188R71E105KE13DCT-ND - DigiKey
Thief River Falls, MN, United States
1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT188R71E105KE13DTR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRT188R71E105KE13D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT188R71E105KE13D
Ceramic Capacitors GRT188R71E105KE13D
CAP CER 1UF 25V X7R 0603

CAP CER 1UF 25V X7R 0603

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRT188R71E105KE13D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRT188R71E105KE13D
25V 1uF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 1uF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, X7R, 1Uf, 25V, 0603; Ceramic Capacitor Case Murata - 01AC8940 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X7R, 1Uf, 25V, 0603; Ceramic Capacitor Case Murata
01AC8940
Cap, Mlcc, Aec-Q200, X7R, 1Uf, 25V, 0603; Ceramic Capacitor Case Murata 01AC8940
CAP, MLCC, AEC-Q200, X7R, 1UF, 25V, 0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:1 F; Voltage Rating:25V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X7R, 1UF, 25V, 0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:1 F; Voltage Rating:25V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0603 Rohs Compliant Murata - 92AH5264 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0603 Rohs Compliant Murata
92AH5264
Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0603 Rohs Compliant Murata 92AH5264
CAP, AEC-Q200, 1UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRT188R71E105KE13DDKR-ND 490-GRT188R71E105KE13DCT-ND GRT188R71E105KE13D GRT188R71E105KE13D 01AC8940 92AH5264
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, Mlcc, Aec-Q200, X7R, 1Uf, 25V, 0603; Ceramic Capacitor Case Murata Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1.00E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX104K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - C11AH7R5C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details