Murata Electronics Ceramic Capacitors GRT188R61H225ME13D

Description
2.2µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12333-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12333-1-ND
Ceramic Capacitors 490-12333-1-ND
2.2µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12333-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12333-6-ND
Ceramic Capacitors 490-12333-6-ND
2.2µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358417-GRT188R61H225ME13D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358417-GRT188R61H225ME13D
Capacitors - Ceramic Capacitors 1358417-GRT188R61H225ME13D
Win Source Part Number: 1358417-GRT188R61H22 5ME13D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRT Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: GRT188R61H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 2.2 µF Tolerance: ±20% Voltage - Rated: 50V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X5R Thickness (Max): 0.035" (0.90mm)

Win Source Part Number: 1358417-GRT188R61H225ME13D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRT
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: GRT188R61H
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 2.2 µF
Tolerance: ±20%
Voltage - Rated: 50V
Ratings: AEC-Q200
Applications: Automotive
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X5R
Thickness (Max): 0.035" (0.90mm)

Buy Now Datasheet
Singapore, Singapore
2.2UF 50V Capacitor
60-GRT188R61H225ME13D
2.2UF 50V Capacitor 60-GRT188R61H225ME13D
CAP CER 2.2UF 50V X5R 0603 Product overview: GRT188R61H225ME13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT188R61H225ME13 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 50V X5R 0603 Product overview: GRT188R61H225ME13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT188R61H225ME13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRT188R61H225ME13D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT188R61H225ME13D
Ceramic Capacitors GRT188R61H225ME13D
CAP CER 2.2UF 50V X5R 0603

CAP CER 2.2UF 50V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12333-1-ND 490-12333-6-ND 1358417-GRT188R61H225ME13D 60-GRT188R61H225ME13D GRT188R61H225ME13D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 2.2UF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 0505J3003P90CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details