Murata Electronics Ceramic Capacitors GRT188R61E474ME13D

Description
0.47µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12327-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12327-2-ND
Ceramic Capacitors 490-12327-2-ND
0.47µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRT188R61E474ME13D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT188R61E474ME13D
Ceramic Capacitors GRT188R61E474ME13D
CAP CER 0.47UF 25V X5R 0603

CAP CER 0.47UF 25V X5R 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRT188R61E474ME13D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRT188R61E474ME13D
Capacitors - Ceramic Capacitors GRT188R61E474ME13D
CAP CER 0.47UF 25V X5R 0603

CAP CER 0.47UF 25V X5R 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-12327-2-ND GRT188R61E474ME13D GRT188R61E474ME13D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101222U100AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF
View Details
3 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details