Murata Electronics Ceramic Capacitors GRT188R61E106ME13D

Description
10µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12323-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12323-2-ND
Ceramic Capacitors 490-12323-2-ND
10µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12323-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12323-6-ND
Ceramic Capacitors 490-12323-6-ND
10µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12323-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12323-1-ND
Ceramic Capacitors 490-12323-1-ND
10µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1656468 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1656468
MLCCs - Multilayer Ceramic Capacitors 1656468
Murata GRT188R61E106ME13D

Murata GRT188R61E106ME13D

Supplier's Site
Capacitors Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Ceramic Capacitors
Capacitors Ceramic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Capacitors Ceramic Capacitors Series: GRT Product Status: Active Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 25V Temperature Coefficient: X5R Operating Temperature: -55°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Capacitors Ceramic Capacitors
Series: GRT
Product Status: Active
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 25V
Temperature Coefficient: X5R
Operating Temperature: -55°C ~ 85°C

Buy Now Datasheet
Singapore, Singapore
10UF 25V Capacitor
60-GRT188R61E106ME13D
10UF 25V Capacitor 60-GRT188R61E106ME13D
CAP CER 10UF 25V X5R 0603 Product overview: GRT188R61E106ME13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT188R61E106ME13 D can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X5R 0603 Product overview: GRT188R61E106ME13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT188R61E106ME13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 10Uf, 25V, Mlcc, 0603 Rohs Compliant Murata - 03AJ1693 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 25V, Mlcc, 0603 Rohs Compliant Murata
03AJ1693
Cap, Aec-Q200, 10Uf, 25V, Mlcc, 0603 Rohs Compliant Murata 03AJ1693
CAP, AEC-Q200, 10UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 10UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 10Uf, 25V, Mlcc, 0603 Rohs Compliant Murata - 92AH5260 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 25V, Mlcc, 0603 Rohs Compliant Murata
92AH5260
Cap, Aec-Q200, 10Uf, 25V, Mlcc, 0603 Rohs Compliant Murata 92AH5260
CAP, AEC-Q200, 10UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 10UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRT188R61E106ME13D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT188R61E106ME13D
Ceramic Capacitors GRT188R61E106ME13D
CAP CER 10UF 25V X5R 0603

CAP CER 10UF 25V X5R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRT188R61E106ME13D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRT188R61E106ME13D
25V 10uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 10uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12323-2-ND 490-12323-6-ND 1656468 60-GRT188R61E106ME13D 03AJ1693 GRT188R61E106ME13D GRT188R61E106ME13D
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors Ceramic Capacitors 10UF 25V Capacitor Cap, Aec-Q200, 10Uf, 25V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Automotive Automotive Automotive Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C145U010DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details