Murata Power Solutions Capacitors - Ceramic Capacitors GRT188R61A226ME13D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1329856-GRT188R61A22 6ME13D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: Automotive Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X5R Ratings: AEC-Q200 Thickness (Max): 0.039" (1.00mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GRT188R61A226ME1 3D-ND,490-GRT188R61A 226ME13D,490-GRT188R 61A226ME13DDKR,490-G RT188R61A226ME13DCT, 490-GRT188R61A226ME1 3DTR Base Product Number: GRT188R61A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1329856-GRT188R61A22 6ME13D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: Automotive Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X5R Ratings: AEC-Q200 Thickness (Max): 0.039" (1.00mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GRT188R61A226ME1 3D-ND,490-GRT188R61A 226ME13D,490-GRT188R 61A226ME13DDKR,490-G RT188R61A226ME13DCT, 490-GRT188R61A226ME1 3DTR Base Product Number: GRT188R61A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1329856-GRT188R61A226ME13D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329856-GRT188R61A226ME13D
Capacitors - Ceramic Capacitors 1329856-GRT188R61A226ME13D
Manufacturer: Murata Electronics Win Source Part Number: 1329856-GRT188R61A22 6ME13D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: Automotive Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X5R Ratings: AEC-Q200 Thickness (Max): 0.039" (1.00mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GRT188R61A226ME1 3D-ND,490-GRT188R61A 226ME13D,490-GRT188R 61A226ME13DDKR,490-G RT188R61A226ME13DCT, 490-GRT188R61A226ME1 3DTR Base Product Number: GRT188R61A RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329856-GRT188R61A226ME13D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: Automotive
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 10V
Temperature Coefficient: X5R
Ratings: AEC-Q200
Thickness (Max): 0.039" (1.00mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-GRT188R61A226ME13D-ND,490-GRT188R61A226ME13D,490-GRT188R61A226ME13DDKR,490-GRT188R61A226ME13DCT,490-GRT188R61A226ME13DTR
Base Product Number: GRT188R61A
RoHS Status: ROHS3 Compliant

Buy Now
Ceramic Capacitors - 490-GRT188R61A226ME13DCT-ND - DigiKey
Thief River Falls, MN, United States
22µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT188R61A226ME13DTR-ND - DigiKey
Thief River Falls, MN, United States
22µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT188R61A226ME13DDKR-ND - DigiKey
Thief River Falls, MN, United States
22µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2608844 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608844
MLCCs - Multilayer Ceramic Capacitors 2608844
Murata GRT188R61A226ME13D

Murata GRT188R61A226ME13D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608845P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608845P
MLCCs - Multilayer Ceramic Capacitors 2608845P
Murata GRT188R61A226ME13D

Murata GRT188R61A226ME13D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608845 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608845
MLCCs - Multilayer Ceramic Capacitors 2608845
Murata GRT188R61A226ME13D

Murata GRT188R61A226ME13D

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRT188R61A226ME13D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRT188R61A226ME13D
10V 22uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 22uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRT188R61A226ME13D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT188R61A226ME13D
Ceramic Capacitors GRT188R61A226ME13D
CAP CER 22UF 10V X5R 0603

CAP CER 22UF 10V X5R 0603

Supplier's Site
Cap, Aec-Q200, 22Uf, 10V, Mlcc, 0603 Rohs Compliant Murata - 92AH5257 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 22Uf, 10V, Mlcc, 0603 Rohs Compliant Murata
92AH5257
Cap, Aec-Q200, 22Uf, 10V, Mlcc, 0603 Rohs Compliant Murata 92AH5257
CAP, AEC-Q200, 22UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 22UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 22Uf, 10V, Mlcc, 0603 Rohs Compliant Murata - 64AJ4447 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 10V, Mlcc, 0603 Rohs Compliant Murata
64AJ4447
Cap, 22Uf, 10V, Mlcc, 0603 Rohs Compliant Murata 64AJ4447
CAP, 22UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 22UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey RS Components, Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1329856-GRT188R61A226ME13D 490-GRT188R61A226ME13DCT-ND 490-GRT188R61A226ME13DDKR-ND 2608844 GRT188R61A226ME13D GRT188R61A226ME13D 92AH5257
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, Aec-Q200, 22Uf, 10V, Mlcc, 0603 Rohs Compliant Murata
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - M39014/011314 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details