Murata Electronics Ceramic Capacitors GRT188C8YA105KE13D

Description
1µF ±10% 35V Ceramic Capacitor X6S 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µF ±10% 35V Ceramic Capacitor X6S 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12297-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12297-6-ND
Ceramic Capacitors 490-12297-6-ND
1µF ±10% 35V Ceramic Capacitor X6S 0603 (1608 Metric)

1µF ±10% 35V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12297-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12297-2-ND
Ceramic Capacitors 490-12297-2-ND
1µF ±10% 35V Ceramic Capacitor X6S 0603 (1608 Metric)

1µF ±10% 35V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12297-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12297-1-ND
Ceramic Capacitors 490-12297-1-ND
1µF ±10% 35V Ceramic Capacitor X6S 0603 (1608 Metric)

1µF ±10% 35V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478195 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478195
MLCCs - Multilayer Ceramic Capacitors 2478195
Murata GRT188C8YA105KE13D

Murata GRT188C8YA105KE13D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478195P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478195P
MLCCs - Multilayer Ceramic Capacitors 2478195P
Murata GRT188C8YA105KE13D

Murata GRT188C8YA105KE13D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478194 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478194
MLCCs - Multilayer Ceramic Capacitors 2478194
Murata GRT188C8YA105KE13D

Murata GRT188C8YA105KE13D

Supplier's Site
Ceramic Capacitors - GRT188C8YA105KE13D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT188C8YA105KE13D
Ceramic Capacitors GRT188C8YA105KE13D
CAP CER 1UF 35V X6S 0603

CAP CER 1UF 35V X6S 0603

Supplier's Site Datasheet
Cap, 1Uf, 35Vdc, Mlcc, 0603 Rohs Compliant Murata - 65AH7161 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 35Vdc, Mlcc, 0603 Rohs Compliant Murata
65AH7161
Cap, 1Uf, 35Vdc, Mlcc, 0603 Rohs Compliant Murata 65AH7161
CAP, 1UF, 35VDC, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1UF, 35VDC, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 1Uf, 35Vdc, Mlcc, 0603 Rohs Compliant Murata - 92AH8275 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 35Vdc, Mlcc, 0603 Rohs Compliant Murata
92AH8275
Cap, 1Uf, 35Vdc, Mlcc, 0603 Rohs Compliant Murata 92AH8275
CAP, 1UF, 35VDC, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1UF, 35VDC, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12297-6-ND 490-12297-2-ND 2478195 GRT188C8YA105KE13D 65AH7161
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 35Vdc, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X6S Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 1572-1044-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications Bypass
Features Polarized
View Details
5 suppliers