Murata Electronics Ceramic Capacitors GRT188C81C475KE13J

Description
4.7µF ±10% 16V Ceramic Capacitor X6S 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 16V Ceramic Capacitor X6S 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT188C81C475KE13JTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

4.7µF ±10% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT188C81C475KE13JDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

4.7µF ±10% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT188C81C475KE13JCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

4.7µF ±10% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GRT188C81C475KE13JTR-ND 490-GRT188C81C475KE13JDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1701324 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details