Murata Electronics Ceramic Capacitors GRT188C81C225ME13D

Description
2.2µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12288-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12288-2-ND
Ceramic Capacitors 490-12288-2-ND
2.2µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

2.2µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRT188C81C225ME13D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRT188C81C225ME13D
Capacitors - Ceramic Capacitors GRT188C81C225ME13D
CAP CER 2.2UF 16V X6S 0603

CAP CER 2.2UF 16V X6S 0603

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 490-12288-2-ND GRT188C81C225ME13D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C0805C472K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details