Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRT188C81C106ME13D

Description
Murata GRT188C81C106ME13D
Request a Quote Datasheet
Description
Murata GRT188C81C106ME13D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1656476 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1656476
MLCCs - Multilayer Ceramic Capacitors 1656476
Murata GRT188C81C106ME13D

Murata GRT188C81C106ME13D

Supplier's Site
Ceramic Capacitors - 490-12286-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12286-1-ND
Ceramic Capacitors 490-12286-1-ND
10µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12286-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12286-6-ND
Ceramic Capacitors 490-12286-6-ND
10µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12286-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12286-2-ND
Ceramic Capacitors 490-12286-2-ND
10µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±20% 16V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1061147-GRT188C81C106ME13D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1061147-GRT188C81C106ME13D
Capacitors - Ceramic Capacitors 1061147-GRT188C81C106ME13D
Win Source Part Number: 1061147-GRT188C81C10 6ME13D Category: Capacitors>Ceramic Capacitors Series: GRT Package: Tape & Reel Applications: Automotive Standard Package: 4,000 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 16V Temperature Coefficient: X6S Ratings: AEC-Q200 Thickness (Max): 0.039" (1.00mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): C0603C106M9PACTU; GRM188R60J106ME47D; LMK107BBJ106MALT; CL10A106MQ8NNNC; GRM188R60G106ME47D; 06036D106MAT2AGRT188 C81C106ME13D.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-12286-6,490-1228 6-2,490-12286-1 Base Product Number: GRT188C81C

Win Source Part Number: 1061147-GRT188C81C106ME13D
Category: Capacitors>Ceramic Capacitors
Series: GRT
Package: Tape & Reel
Applications: Automotive
Standard Package: 4,000
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 16V
Temperature Coefficient: X6S
Ratings: AEC-Q200
Thickness (Max): 0.039" (1.00mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): C0603C106M9PACTU; GRM188R60J106ME47D; LMK107BBJ106MALT; CL10A106MQ8NNNC; GRM188R60G106ME47D; 06036D106MAT2AGRT188C81C106ME13D.;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-12286-6,490-12286-2,490-12286-1
Base Product Number: GRT188C81C

Buy Now Datasheet
Singapore, Singapore
10UF 16V Capacitor
60-GRT188C81C106ME13D
10UF 16V Capacitor 60-GRT188C81C106ME13D
CAP CER 10UF 16V X6S 0603 Product overview: GRT188C81C106ME13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT188C81C106ME13 D can be used for catalog matching and distributor lookup.

CAP CER 10UF 16V X6S 0603 Product overview: GRT188C81C106ME13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT188C81C106ME13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 10Uf, 16V, Mlcc, 0603 Rohs Compliant Murata - 92AH5251 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 16V, Mlcc, 0603 Rohs Compliant Murata
92AH5251
Cap, Aec-Q200, 10Uf, 16V, Mlcc, 0603 Rohs Compliant Murata 92AH5251
CAP, AEC-Q200, 10UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 10UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, Aec-Q200, 10Uf, 16V, Mlcc, 0603 Rohs Compliant Murata - 03AJ1690 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 16V, Mlcc, 0603 Rohs Compliant Murata
03AJ1690
Cap, Aec-Q200, 10Uf, 16V, Mlcc, 0603 Rohs Compliant Murata 03AJ1690
CAP, AEC-Q200, 10UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 10UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRT188C81C106ME13D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT188C81C106ME13D
Ceramic Capacitors GRT188C81C106ME13D
CAP CER 10UF 16V X6S 0603

CAP CER 10UF 16V X6S 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1656476 490-12286-1-ND 490-12286-6-ND 1061147-GRT188C81C106ME13D 60-GRT188C81C106ME13D 92AH5251 GRT188C81C106ME13D
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 10UF 16V Capacitor Cap, Aec-Q200, 10Uf, 16V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 336SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details