Murata Electronics Ceramic Capacitors GRT188C81A106ME13J

Description
10µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT188C81A106ME13JTR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT188C81A106ME13JDKR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT188C81A106ME13JCT-ND - DigiKey
Thief River Falls, MN, United States
10µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±20% 10V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRT188C81A106ME13J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT188C81A106ME13J
Ceramic Capacitors GRT188C81A106ME13J
CAP CER 10UF 10V X6S 0603

CAP CER 10UF 10V X6S 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRT188C81A106ME13JTR-ND 490-GRT188C81A106ME13JDKR-ND GRT188C81A106ME13J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701087 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details