CAP CER 2.2UF 25V X7S 0603 Product overview: GRT188C71E225KE13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT188C71E225KE13
2.2µF ±10% 25V Ceramic Capacitor X7S 0603 (1608 Metric)
2.2µF ±10% 25V Ceramic Capacitor X7S 0603 (1608 Metric)
2.2µF ±10% 25V Ceramic Capacitor X7S 0603 (1608 Metric)
CAP CER 2.2UF 25V X7S 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRT188C71E225KE13D | 490-GRT188C71E225KE13DTR-ND | 490-GRT188C71E225KE13DDKR-ND | GRT188C71E225KE13D |
| Product Name | 2.2UF 25V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |