Murata Electronics Ceramic Capacitors GRT1885C2A471JA02D

Description
470pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
470pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT1885C2A471JA02DTR-ND - DigiKey
Thief River Falls, MN, United States
470pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

470pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT1885C2A471JA02DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 470PF 100V C0G/NP0 0603

CAP CER 470PF 100V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GRT1885C2A471JA02DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 470PF 100V C0G/NP0 0603

CAP CER 470PF 100V C0G/NP0 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRT1885C2A471JA02D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRT1885C2A471JA02D
Capacitors - Ceramic Capacitors GRT1885C2A471JA02D
CAP CER 470PF 100V C0G/NP0 0603

CAP CER 470PF 100V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRT1885C2A471JA02DTR-ND 490-GRT1885C2A471JA02DDKR-ND GRT1885C2A471JA02D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504B103K101P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details