8200pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 8200PF 25V C0G/NP0 0603
CAP CER 8200PF 25V C0G/NP0 0603
CAP CER 8200PF 25V C0G/NP0 0603
CAP CER 8200PF 25V C0G/NP0 0603
| DigiKey | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GRT1885C1E822JA02DTR-ND | 490-GRT1885C1E822JA02DDKR-ND | GRT1885C1E822JA02D | GRT1885C1E822JA02D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | Automotive; Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |