Murata Power Solutions Ceramic Capacitors GRT155R71H223KE01D

Description
CAP CER 0.022UF 50V X7R 0402
Request a Quote Datasheet
Description
CAP CER 0.022UF 50V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT155R71H223KE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.022UF 50V X7R 0402

CAP CER 0.022UF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRT155R71H223KE01DTR-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT155R71H223KE01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.022UF 50V X7R 0402

CAP CER 0.022UF 50V X7R 0402

Buy Now Datasheet
Cap, Mlcc, Aec-Q200, X7R/0.022Uf/50V/0402; Ceramic Capacitor Case Murata - 01AC8902 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X7R/0.022Uf/50V/0402; Ceramic Capacitor Case Murata
01AC8902
Cap, Mlcc, Aec-Q200, X7R/0.022Uf/50V/0402; Ceramic Capacitor Case Murata 01AC8902
CAP, MLCC, AEC-Q200, X7R/0.022UF/50V/0402 ; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:0.022 F; Voltage Rating:50V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X7R/0.022UF/50V/0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:0.022 F; Voltage Rating:50V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRT155R71H223KE01DDKR-ND 490-GRT155R71H223KE01DTR-ND 01AC8902
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, Aec-Q200, X7R/0.022Uf/50V/0402; Ceramic Capacitor Case Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 22000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details