Murata Electronics Ceramic Capacitors GRT155R71E562KE01D

Description
5600pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
5600pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT155R71E562KE01DTR-ND - DigiKey
Thief River Falls, MN, United States
5600pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

5600pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT155R71E562KE01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5600PF 25V X7R 0402

CAP CER 5600PF 25V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRT155R71E562KE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5600PF 25V X7R 0402

CAP CER 5600PF 25V X7R 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRT155R71E562KE01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRT155R71E562KE01D
Capacitors - Ceramic Capacitors GRT155R71E562KE01D
CAP CER 5600PF 25V X7R 0402

CAP CER 5600PF 25V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRT155R71E562KE01DTR-ND 490-GRT155R71E562KE01DDKR-ND GRT155R71E562KE01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - GM101K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details
Aluminium Capacitors - 1701169 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details