Murata Power Solutions Ceramic Capacitors GRT155R71E223KE01D

Description
0.022µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT155R71E223KE01DTR-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT155R71E223KE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.022UF 25V X7R 0402

CAP CER 0.022UF 25V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRT155R71E223KE01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.022UF 25V X7R 0402

CAP CER 0.022UF 25V X7R 0402

Buy Now Datasheet
Cap, Mlcc, Aec-Q200, X7R/0.022Uf/25V/0402; Ceramic Capacitor Case Murata - 01AC8893 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X7R/0.022Uf/25V/0402; Ceramic Capacitor Case Murata
01AC8893
Cap, Mlcc, Aec-Q200, X7R/0.022Uf/25V/0402; Ceramic Capacitor Case Murata 01AC8893
CAP, MLCC, AEC-Q200, X7R/0.022UF/25V/0402 ; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:0.022 F; Voltage Rating:25V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X7R/0.022UF/25V/0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:0.022 F; Voltage Rating:25V; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRT155R71E223KE01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRT155R71E223KE01D
Capacitors - Ceramic Capacitors GRT155R71E223KE01D
CAP CER 0.022UF 25V X7R 0402

CAP CER 0.022UF 25V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRT155R71E223KE01DTR-ND 490-GRT155R71E223KE01DDKR-ND 01AC8893 GRT155R71E223KE01D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, Aec-Q200, X7R/0.022Uf/25V/0402; Ceramic Capacitor Case Murata Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 22000 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminium Capacitors - 1701159 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021314 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details