0.033µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP CER 0.033UF 16V X7R 0402
CAP CER 0.033UF 16V X7R 0402
CAP CER 0.033UF 16V X7R 0402
CAP CER 0.033UF 16V X7R 0402
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GRT155R71C333KE01DTR-ND | 490-GRT155R71C333KE01DDKR-ND | GRT155R71C333KE01D | GRT155R71C333KE01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive; Automotive | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF |