Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRT155R70J105KE01D

Description
Murata GRT155R70J105KE01D
Request a Quote Datasheet
Description
Murata GRT155R70J105KE01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2608841 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608841
MLCCs - Multilayer Ceramic Capacitors 2608841
Murata GRT155R70J105KE01D

Murata GRT155R70J105KE01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608843P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608843P
MLCCs - Multilayer Ceramic Capacitors 2608843P
Murata GRT155R70J105KE01D

Murata GRT155R70J105KE01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608843 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608843
MLCCs - Multilayer Ceramic Capacitors 2608843
Murata GRT155R70J105KE01D

Murata GRT155R70J105KE01D

Supplier's Site
Singapore, Singapore
1UF 6.3V Capacitor
60-GRT155R70J105KE01D
1UF 6.3V Capacitor 60-GRT155R70J105KE01D
CAP CER 1UF 6.3V X7R 0402 Product overview: GRT155R70J105KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155R70J105KE01 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 6.3V X7R 0402 Product overview: GRT155R70J105KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155R70J105KE01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-18216-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18216-2-ND
Ceramic Capacitors 490-18216-2-ND
1µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

1µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-18216-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18216-6-ND
Ceramic Capacitors 490-18216-6-ND
1µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

1µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-18216-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18216-1-ND
Ceramic Capacitors 490-18216-1-ND
1µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

1µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358325-GRT155R70J105KE01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358325-GRT155R70J105KE01D
Capacitors - Ceramic Capacitors 1358325-GRT155R70J105KE01D
Win Source Part Number: 1358325-GRT155R70J10 5KE01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRT Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: GRT155R70J Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 6.3V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1358325-GRT155R70J105KE01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRT
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: GRT155R70J
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 6.3V
Ratings: AEC-Q200
Applications: Automotive
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Cap, Aec-Q200, 1Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata - 92AH5244 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
92AH5244
Cap, Aec-Q200, 1Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata 92AH5244
CAP, AEC-Q200, 1UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRT155R70J105KE01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRT155R70J105KE01D
6.3V 1uF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 1uF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRT155R70J105KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT155R70J105KE01D
Ceramic Capacitors GRT155R70J105KE01D
CAP CER 1UF 6.3V X7R 0402

CAP CER 1UF 6.3V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2608841 60-GRT155R70J105KE01D 490-18216-2-ND 490-18216-6-ND 1358325-GRT155R70J105KE01D 92AH5244 GRT155R70J105KE01D GRT155R70J105KE01D
Product Name MLCCs - Multilayer Ceramic Capacitors 1UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Aec-Q200, 1Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106GXX025MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details