Murata Electronics Ceramic Capacitors GRT155R61E225KE13D

Description
2.2µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12267-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12267-1-ND
Ceramic Capacitors 490-12267-1-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12267-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12267-6-ND
Ceramic Capacitors 490-12267-6-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12267-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12267-2-ND
Ceramic Capacitors 490-12267-2-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 25V Capacitor
60-GRT155R61E225KE13D
2.2UF 25V Capacitor 60-GRT155R61E225KE13D
CAP CER 2.2UF 25V X5R 0402 Product overview: GRT155R61E225KE13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155R61E225KE13 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 25V X5R 0402 Product overview: GRT155R61E225KE13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155R61E225KE13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRT155R61E225KE13D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT155R61E225KE13D
Ceramic Capacitors GRT155R61E225KE13D
CAP CER 2.2UF 25V X5R 0402

CAP CER 2.2UF 25V X5R 0402

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, X5R, 2.2Uf/25V, 0402; Ceramic Capacitor Case Murata - 01AC8890 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X5R, 2.2Uf/25V, 0402; Ceramic Capacitor Case Murata
01AC8890
Cap, Mlcc, Aec-Q200, X5R, 2.2Uf/25V, 0402; Ceramic Capacitor Case Murata 01AC8890
CAP, MLCC, AEC-Q200, X5R, 2.2UF/25V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:2.2 F; Voltage Rating:25V; Capacitance Tolerance: 10%; Dielectric Characteristic:X5R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X5R, 2.2UF/25V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:2.2 F; Voltage Rating:25V; Capacitance Tolerance: 10%; Dielectric Characteristic:X5R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 2.2Uf, 25V, Mlcc, 0402 Rohs Compliant Murata - 92AH5242 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2.2Uf, 25V, Mlcc, 0402 Rohs Compliant Murata
92AH5242
Cap, Aec-Q200, 2.2Uf, 25V, Mlcc, 0402 Rohs Compliant Murata 92AH5242
CAP, AEC-Q200, 2.2UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 2.2UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12267-1-ND 490-12267-6-ND 60-GRT155R61E225KE13D GRT155R61E225KE13D 01AC8890 92AH5242
Product Name Ceramic Capacitors Ceramic Capacitors 2.2UF 25V Capacitor Ceramic Capacitors Cap, Mlcc, Aec-Q200, X5R, 2.2Uf/25V, 0402; Ceramic Capacitor Case Murata Cap, Aec-Q200, 2.2Uf, 25V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.20E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers