Murata Electronics Ceramic Capacitors GRT155R61A474KE01D

Description
0.47µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT155R61A474KE01DTR-ND - DigiKey
Thief River Falls, MN, United States
0.47µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT155R61A474KE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.47UF 10V X5R 0402

CAP CER 0.47UF 10V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRT155R61A474KE01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.47UF 10V X5R 0402

CAP CER 0.47UF 10V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - GRT155R61A474KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT155R61A474KE01D
Ceramic Capacitors GRT155R61A474KE01D
CAP CER 0.47UF 10V X5R 0402

CAP CER 0.47UF 10V X5R 0402

Supplier's Site
Capacitors - Ceramic Capacitors GRT155R61A474KE01D
CAP CER 0.47UF 10V X5R 0402

CAP CER 0.47UF 10V X5R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRT155R61A474KE01DTR-ND 490-GRT155R61A474KE01DDKR-ND GRT155R61A474KE01D GRT155R61A474KE01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB202K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminium Capacitors - 1701148 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525006P20BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details