Murata Power Solutions Capacitors Ceramic Capacitors GRT155R61A105KE01D

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Capacitors Ceramic Capacitors Series: GRT Package: Tape & Reel (TR) Capacitance: 1 µF Tolerance: ±10% Applications: Automotive Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Capacitors Ceramic Capacitors Series: GRT Package: Tape & Reel (TR) Capacitance: 1 µF Tolerance: ±10% Applications: Automotive Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Ceramic Capacitors
Capacitors Ceramic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Capacitors Ceramic Capacitors Series: GRT Package: Tape & Reel (TR) Capacitance: 1 µF Tolerance: ±10% Applications: Automotive Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Capacitors Ceramic Capacitors
Series: GRT
Package: Tape & Reel (TR)
Capacitance: 1 µF
Tolerance: ±10%
Applications: Automotive
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 10V Capacitor
60-GRT155R61A105KE01D
1UF 10V Capacitor 60-GRT155R61A105KE01D
CAP CER 1UF 10V X5R 0402 Product overview: GRT155R61A105KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155R61A105KE01 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 10V X5R 0402 Product overview: GRT155R61A105KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155R61A105KE01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRT155R61A105KE01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 10V X5R 0402

CAP CER 1UF 10V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRT155R61A105KE01DTR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT155R61A105KE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 10V X5R 0402

CAP CER 1UF 10V X5R 0402

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2608839 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608839
MLCCs - Multilayer Ceramic Capacitors 2608839
Murata GRT155R61A105KE01D

Murata GRT155R61A105KE01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608840P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608840P
MLCCs - Multilayer Ceramic Capacitors 2608840P
Murata GRT155R61A105KE01D

Murata GRT155R61A105KE01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608840 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608840
MLCCs - Multilayer Ceramic Capacitors 2608840
Murata GRT155R61A105KE01D

Murata GRT155R61A105KE01D

Supplier's Site
Cap, Mlcc, Aec-Q200, X5R, 1Uf, 10V, 0402; Ceramic Capacitor Case Murata - 01AC8887 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X5R, 1Uf, 10V, 0402; Ceramic Capacitor Case Murata
01AC8887
Cap, Mlcc, Aec-Q200, X5R, 1Uf, 10V, 0402; Ceramic Capacitor Case Murata 01AC8887
CAP, MLCC, AEC-Q200, X5R, 1UF, 10V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:1 F; Voltage Rating:10V; Capacitance Tolerance: 10%; Dielectric Characteristic:X5R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X5R, 1UF, 10V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:1 F; Voltage Rating:10V; Capacitance Tolerance: 10%; Dielectric Characteristic:X5R; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRT155R61A105KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT155R61A105KE01D
Ceramic Capacitors GRT155R61A105KE01D
CAP CER 1UF 10V X5R 0402

CAP CER 1UF 10V X5R 0402

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRT155R61A105KE01D 490-GRT155R61A105KE01DCT-ND 490-GRT155R61A105KE01DDKR-ND 2608839 01AC8887 GRT155R61A105KE01D
Product Name Capacitors Ceramic Capacitors 1UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, Mlcc, Aec-Q200, X5R, 1Uf, 10V, 0402; Ceramic Capacitor Case Murata Ceramic Capacitors
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1.00E6 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 107XMPL004MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 0603J0100471JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details