Murata Electronics 0.22UF 35V Capacitor GRT155C8YA224KE01D

Description
CAP CER 0.22UF 35V X6S 0402 Product overview: GRT155C8YA224KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155C8YA224KE01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.22UF 35V X6S 0402 Product overview: GRT155C8YA224KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155C8YA224KE01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.22UF 35V Capacitor
60-GRT155C8YA224KE01D
0.22UF 35V Capacitor 60-GRT155C8YA224KE01D
CAP CER 0.22UF 35V X6S 0402 Product overview: GRT155C8YA224KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155C8YA224KE01 D can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 35V X6S 0402 Product overview: GRT155C8YA224KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155C8YA224KE01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-12247-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12247-1-ND
Ceramic Capacitors 490-12247-1-ND
0.22µF ±10% 35V Ceramic Capacitor X6S 0402 (1005 Metric)

0.22µF ±10% 35V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12247-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12247-2-ND
Ceramic Capacitors 490-12247-2-ND
0.22µF ±10% 35V Ceramic Capacitor X6S 0402 (1005 Metric)

0.22µF ±10% 35V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12247-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12247-6-ND
Ceramic Capacitors 490-12247-6-ND
0.22µF ±10% 35V Ceramic Capacitor X6S 0402 (1005 Metric)

0.22µF ±10% 35V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.22Uf, 35V, Mlcc, 0402 Rohs Compliant Murata - 92AH5226 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.22Uf, 35V, Mlcc, 0402 Rohs Compliant Murata
92AH5226
Cap, Aec-Q200, 0.22Uf, 35V, Mlcc, 0402 Rohs Compliant Murata 92AH5226
CAP, AEC-Q200, 0.22UF, 35V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.22UF, 35V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRT155C8YA224KE01D 490-12247-1-ND 490-12247-6-ND 92AH5226
Product Name 0.22UF 35V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.22Uf, 35V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2685-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details