CAP CER 0.47UF 16V X6S 0402 Product overview: GRT155C81C474KE01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155C81C474KE01
0.47µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)
0.47µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)
0.47µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)
CAP CER 0.47UF 16V X6S 0402
CAP, AEC-Q200, 0.47UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES
CAP, AEC-Q200, 0.47UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRT155C81C474KE01D | 490-12243-6-ND | 490-12243-2-ND | GRT155C81C474KE01D | 03AJ1680 |
| Product Name | 0.47UF 16V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 0.47Uf, 16V, Mlcc, 0402 Rohs Compliant Murata |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |