Murata Electronics Ceramic Capacitors - GRT155C81C225KE13D GRT155C81C225KE13D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872985-GRT155C81C225 KE13D Series: GRT Operating Temperature Range: -55°C ~ 105°C Features: 2.2 µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRT155C81C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-12241-6, 490-12241-1, 490-12241-2
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872985-GRT155C81C225 KE13D Series: GRT Operating Temperature Range: -55°C ~ 105°C Features: 2.2 µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRT155C81C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-12241-6, 490-12241-1, 490-12241-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRT155C81C225KE13D - 872985-GRT155C81C225KE13D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRT155C81C225KE13D
872985-GRT155C81C225KE13D
Ceramic Capacitors - GRT155C81C225KE13D 872985-GRT155C81C225KE13D
Manufacturer: Murata Electronics North America Win Source Part Number: 872985-GRT155C81C225 KE13D Series: GRT Operating Temperature Range: -55°C ~ 105°C Features: 2.2 µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRT155C81C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-12241-6, 490-12241-1, 490-12241-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 872985-GRT155C81C225KE13D
Series: GRT
Operating Temperature Range: -55°C ~ 105°C
Features: 2.2 µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRT155C81C
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-12241-6, 490-12241-1, 490-12241-2

Buy Now Datasheet
Singapore, Singapore
2.2UF 16V Capacitor
60-GRT155C81C225KE13D
2.2UF 16V Capacitor 60-GRT155C81C225KE13D
CAP CER 2.2UF 16V X6S 0402 Product overview: GRT155C81C225KE13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155C81C225KE13 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 16V X6S 0402 Product overview: GRT155C81C225KE13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155C81C225KE13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-12241-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12241-6-ND
Ceramic Capacitors 490-12241-6-ND
2.2µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12241-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12241-2-ND
Ceramic Capacitors 490-12241-2-ND
2.2µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12241-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12241-1-ND
Ceramic Capacitors 490-12241-1-ND
2.2µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRT155C81C225KE13D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT155C81C225KE13D
Ceramic Capacitors GRT155C81C225KE13D
CAP CER 2.2UF 16V X6S 0402

CAP CER 2.2UF 16V X6S 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 2.2Uf, 16V, Mlcc, 0402 Rohs Compliant Murata - 92AH5231 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2.2Uf, 16V, Mlcc, 0402 Rohs Compliant Murata
92AH5231
Cap, Aec-Q200, 2.2Uf, 16V, Mlcc, 0402 Rohs Compliant Murata 92AH5231
CAP, AEC-Q200, 2.2UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 2.2UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 2.2Uf, 16V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1679 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2.2Uf, 16V, Mlcc, 0402 Rohs Compliant Murata
03AJ1679
Cap, Aec-Q200, 2.2Uf, 16V, Mlcc, 0402 Rohs Compliant Murata 03AJ1679
CAP, AEC-Q200, 2.2UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 2.2UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 872985-GRT155C81C225KE13D 60-GRT155C81C225KE13D 490-12241-6-ND 490-12241-2-ND GRT155C81C225KE13D 92AH5231
Product Name Ceramic Capacitors - GRT155C81C225KE13D 2.2UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 2.2Uf, 16V, Mlcc, 0402 Rohs Compliant Murata
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Film Capacitors - 1725967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details