Murata Electronics 1UF 16V Capacitor GRT155C81C105KE13D

Description
CAP CER 1UF 16V X6S 0402 Product overview: GRT155C81C105KE13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155C81C105KE13 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1UF 16V X6S 0402 Product overview: GRT155C81C105KE13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155C81C105KE13 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF 16V Capacitor
60-GRT155C81C105KE13D
1UF 16V Capacitor 60-GRT155C81C105KE13D
CAP CER 1UF 16V X6S 0402 Product overview: GRT155C81C105KE13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155C81C105KE13 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 16V X6S 0402 Product overview: GRT155C81C105KE13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRT155C81C105KE13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330752-GRT155C81C105KE13D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330752-GRT155C81C105KE13D
Capacitors - Ceramic Capacitors 1330752-GRT155C81C105KE13D
Manufacturer: Murata Electronics Win Source Part Number: 1330752-GRT155C81C10 5KE13D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: Automotive Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X6S Ratings: AEC-Q200 Thickness (Max): 0.024" (0.60mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GRT155C81C105KE1 3DDKR,490-GRT155C81C 105KE13D-ND,490-GRT1 55C81C105KE13DTR,490 -GRT155C81C105KE13DC T,490-GRT155C81C105K E13D Base Product Number: GRT155C81C RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330752-GRT155C81C105KE13D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: Automotive
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X6S
Ratings: AEC-Q200
Thickness (Max): 0.024" (0.60mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-GRT155C81C105KE13DDKR,490-GRT155C81C105KE13D-ND,490-GRT155C81C105KE13DTR,490-GRT155C81C105KE13DCT,490-GRT155C81C105KE13D
Base Product Number: GRT155C81C
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 490-GRT155C81C105KE13DDKR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

1µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT155C81C105KE13DCT-ND - DigiKey
Thief River Falls, MN, United States
1µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

1µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT155C81C105KE13DTR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

1µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
CAP CER

CAP CER

Supplier's Site
Ceramic Capacitors - GRT155C81C105KE13D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT155C81C105KE13D
Ceramic Capacitors GRT155C81C105KE13D
CAP CER 1UF 16V X6S 0402

CAP CER 1UF 16V X6S 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRT155C81C105KE13D 1330752-GRT155C81C105KE13D 490-GRT155C81C105KE13DDKR-ND 490-GRT155C81C105KE13DCT-ND 535-GRT155C81C105KE13D GRT155C81C105KE13D
Product Name 1UF 16V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors CAP CER Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1701077 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors - Film Capacitors - 1337735-104MMR250K - Win Source Electronics
Specs
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
Capacitance Range 0.1000 microF
View Details
4 suppliers