Murata Electronics Ceramic Capacitors GRT155C81A105KE01D

Description
1µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet
Description
1µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12237-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12237-6-ND
Ceramic Capacitors 490-12237-6-ND
1µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

1µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12237-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12237-2-ND
Ceramic Capacitors 490-12237-2-ND
1µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

1µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12237-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12237-1-ND
Ceramic Capacitors 490-12237-1-ND
1µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

1µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478184 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478184
MLCCs - Multilayer Ceramic Capacitors 2478184
Murata GRT155C81A105KE01D

Murata GRT155C81A105KE01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478185 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478185
MLCCs - Multilayer Ceramic Capacitors 2478185
Murata GRT155C81A105KE01D

Murata GRT155C81A105KE01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478185P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478185P
MLCCs - Multilayer Ceramic Capacitors 2478185P
Murata GRT155C81A105KE01D

Murata GRT155C81A105KE01D

Supplier's Site
Ceramic Capacitors - GRT155C81A105KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRT155C81A105KE01D
Ceramic Capacitors GRT155C81A105KE01D
CAP CER 1UF 10V X6S 0402

CAP CER 1UF 10V X6S 0402

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, X6S, 1Uf, 10V, 0402; Ceramic Capacitor Case Murata - 01AC8882 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X6S, 1Uf, 10V, 0402; Ceramic Capacitor Case Murata
01AC8882
Cap, Mlcc, Aec-Q200, X6S, 1Uf, 10V, 0402; Ceramic Capacitor Case Murata 01AC8882
CAP, MLCC, AEC-Q200, X6S, 1UF, 10V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:1 F; Voltage Rating:10V; Capacitance Tolerance: 10%; Dielectric Characteristic:X6S; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X6S, 1UF, 10V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:1 F; Voltage Rating:10V; Capacitance Tolerance: 10%; Dielectric Characteristic:X6S; Product Range:GRT Series; Packaging:Cut Tape; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 10V, Mlcc, 0402 Rohs Compliant Murata - 92AH5230 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 10V, Mlcc, 0402 Rohs Compliant Murata
92AH5230
Cap, Aec-Q200, 1Uf, 10V, Mlcc, 0402 Rohs Compliant Murata 92AH5230
CAP, AEC-Q200, 1UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12237-6-ND 490-12237-2-ND 2478184 GRT155C81A105KE01D 01AC8882 92AH5230
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, Aec-Q200, X6S, 1Uf, 10V, 0402; Ceramic Capacitor Case Murata Cap, Aec-Q200, 1Uf, 10V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1.00E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC3102K4TM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - 0603J0100181JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details