Murata Electronics Ceramic Capacitors GRT1555C1H9R0DA02D

Description
9pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
9pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRT1555C1H9R0DA02DTR-ND - DigiKey
Thief River Falls, MN, United States
9pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

9pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRT1555C1H9R0DA02DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 9PF 50V C0G/NP0 0402

CAP CER 9PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRT1555C1H9R0DA02DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 9PF 50V C0G/NP0 0402

CAP CER 9PF 50V C0G/NP0 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRT1555C1H9R0DA02D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRT1555C1H9R0DA02D
Capacitors - Ceramic Capacitors GRT1555C1H9R0DA02D
CAP CER 9PF 50V C0G/NP0 0402

CAP CER 9PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRT1555C1H9R0DA02DTR-ND 490-GRT1555C1H9R0DA02DDKR-ND GRT1555C1H9R0DA02D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100680JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - C0805C220J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details